Acer logo

Acer T272HUL bmidpcz computer monitor 27" 2560 x 1440 pixels LCD Touchscreen Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99048
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer T272HUL bmidpcz computer monitor 27" 2560 x 1440 pixels LCD Touchscreen Black:

Acer T272HUL bmidpcz, 27", 2560 x 1440 pixels, LCD, 5 ms, Black

Long summary description Acer T272HUL bmidpcz computer monitor 27" 2560 x 1440 pixels LCD Touchscreen Black:

Acer T272HUL bmidpcz. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, Display technology: LCD, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.