Acer logo

Acer S7 S277HK wmidpp LED display 27" 3840 x 2160 pixels 4K Ultra HD White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82797
Info modified on:
27 May 2024, 12:16:54
Short summary description Acer S7 S277HK wmidpp LED display 27" 3840 x 2160 pixels 4K Ultra HD White:

Acer S7 S277HK wmidpp, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, White

Long summary description Acer S7 S277HK wmidpp LED display 27" 3840 x 2160 pixels 4K Ultra HD White:

Acer S7 S277HK wmidpp. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9. Built-in speaker(s). Product color: White

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.