Acer logo

Acer SB1 SB271 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19087
Info modified on:
14 Mar 2025, 19:44:36
Short summary description Acer SB1 SB271 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:

Acer SB1 SB271, 27", 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description Acer SB1 SB271 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:

Acer SB1 SB271. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.