Acer logo

Acer SA0 SA270 LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59257
Info modified on:
27 May 2024, 14:09:16
Short summary description Acer SA0 SA270 LED display 27" 1920 x 1080 pixels Full HD Black:

Acer SA0 SA270, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Acer SA0 SA270 LED display 27" 1920 x 1080 pixels Full HD Black:

Acer SA0 SA270. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.