Acer logo

Acer R1 R271 Bbix LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65885
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer R1 R271 Bbix LED display 27" 1920 x 1080 pixels Full HD Black:

Acer R1 R271 Bbix, 27", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer R1 R271 Bbix LED display 27" 1920 x 1080 pixels Full HD Black:

Acer R1 R271 Bbix. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.