Acer logo

Acer PE0 PE270K computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58524
Info modified on:
30 Dec 2024, 17:23:47
Short summary description Acer PE0 PE270K computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black:

Acer PE0 PE270K, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description Acer PE0 PE270K computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black:

Acer PE0 PE270K. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.