Acer H7 H277HU, 27", 2560 x 1440 pixels, Quad HD, LED, 4 ms, Silver
Acer H7 H277HU. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9. Built-in speaker(s). Product color: Silver