Acer logo

Acer H7 H277HK computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67020
Info modified on:
14 Mar 2024, 19:56:43
Short summary description Acer H7 H277HK computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black, Silver:

Acer H7 H277HK, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black, Silver

Long summary description Acer H7 H277HK computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Black, Silver:

Acer H7 H277HK. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9. Built-in speaker(s). Product color: Black, Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.