Acer G7 G277HL, 27", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black
Acer G7 G277HL. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9. Product color: Black