Acer logo

Acer GN Predator GN276HLbid computer monitor 27" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104108
Info modified on:
27 May 2024, 12:17:13
Short summary description Acer GN Predator GN276HLbid computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

Acer GN Predator GN276HLbid, 27", 1920 x 1080 pixels, LED, 3D, 1 ms, Black

Long summary description Acer GN Predator GN276HLbid computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

Acer GN Predator GN276HLbid. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. 3D, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. VESA mounting. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.