Acer logo

Acer XG 270HU LED display 27" 2560 x 1440 pixels Quad HD Black, Red

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112214
Info modified on:
27 May 2024, 12:09:55
Short summary description Acer XG 270HU LED display 27" 2560 x 1440 pixels Quad HD Black, Red:

Acer XG 270HU, 27", 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black, Red

Long summary description Acer XG 270HU LED display 27" 2560 x 1440 pixels Quad HD Black, Red:

Acer XG 270HU. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9. Built-in speaker(s). Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.