Acer logo

Acer ED276U LED display 27" 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23802
Info modified on:
14 Mar 2024, 19:48:17
Short summary description Acer ED276U LED display 27" 2560 x 1440 pixels Quad HD Black:

Acer ED276U, 27", 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description Acer ED276U LED display 27" 2560 x 1440 pixels Quad HD Black:

Acer ED276U. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.