Acer logo

Acer ED3 ED273URPbidpx LED display 27" 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48727
Info modified on:
25 Nov 2022, 10:15:00
Short summary description Acer ED3 ED273URPbidpx LED display 27" 2560 x 1440 pixels Quad HD Black:

Acer ED3 ED273URPbidpx, 27", 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description Acer ED3 ED273URPbidpx LED display 27" 2560 x 1440 pixels Quad HD Black:

Acer ED3 ED273URPbidpx. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.