Acer logo

Acer EK1 EK271Hbi computer monitor 27" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17283
Info modified on:
05 Feb 2025, 14:21:26
Short summary description Acer EK1 EK271Hbi computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:

Acer EK1 EK271Hbi, 27", 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description Acer EK1 EK271Hbi computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:

Acer EK1 EK271Hbi. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.