Acer logo

Acer B7 B277bmiprx LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26876
Info modified on:
30 Dec 2024, 17:23:48
Short summary description Acer B7 B277bmiprx LED display 27" 1920 x 1080 pixels Full HD Black:

Acer B7 B277bmiprx, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Acer B7 B277bmiprx LED display 27" 1920 x 1080 pixels Full HD Black:

Acer B7 B277bmiprx. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.