Acer logo

Acer B6 B276HUL computer monitor 27" 2560 x 1440 pixels Quad HD LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67486
Info modified on:
14 Mar 2025, 19:43:21
Short summary description Acer B6 B276HUL computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:

Acer B6 B276HUL, 27", 2560 x 1440 pixels, Quad HD, LCD, 6 ms, Black

Long summary description Acer B6 B276HUL computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:

Acer B6 B276HUL. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LCD. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.