Acer logo

Acer CB1 CB271HU LED display 27" 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37394
Info modified on:
30 Dec 2024, 17:24:00
Short summary description Acer CB1 CB271HU LED display 27" 2560 x 1440 pixels Quad HD Black:

Acer CB1 CB271HU, 27", 2560 x 1440 pixels, Quad HD, LED, 4 ms, Black

Long summary description Acer CB1 CB271HU LED display 27" 2560 x 1440 pixels Quad HD Black:

Acer CB1 CB271HU. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.