Acer logo

Acer K2 K242HL LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165178
Info modified on:
19 Mar 2025, 13:55:56
Short summary description Acer K2 K242HL LED display 24" 1920 x 1080 pixels Full HD Black:

Acer K2 K242HL, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Acer K2 K242HL LED display 24" 1920 x 1080 pixels Full HD Black:

Acer K2 K242HL. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9. VESA mounting. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.