Acer logo

Acer KG1 KG241P LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119845
Info modified on:
27 May 2024, 13:42:26
Short summary description Acer KG1 KG241P LED display 24" 1920 x 1080 pixels Full HD Black:

Acer KG1 KG241P, 24", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer KG1 KG241P LED display 24" 1920 x 1080 pixels Full HD Black:

Acer KG1 KG241P. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.