Acer logo

Acer Predator XB241Hbmipr computer monitor 24" 1920 x 1080 pixels Full HD LED Black, Red

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227465
Info modified on:
30 Dec 2024, 17:23:59
Short summary description Acer Predator XB241Hbmipr computer monitor 24" 1920 x 1080 pixels Full HD LED Black, Red:

Acer Predator XB241Hbmipr, 24", 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black, Red

Long summary description Acer Predator XB241Hbmipr computer monitor 24" 1920 x 1080 pixels Full HD LED Black, Red:

Acer Predator XB241Hbmipr. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black, Red

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.