Acer logo

Acer Predator XB241H LED display 24" 1920 x 1080 pixels Full HD Black, Red

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85685
Info modified on:
30 Dec 2024, 17:23:59
Short summary description Acer Predator XB241H LED display 24" 1920 x 1080 pixels Full HD Black, Red:

Acer Predator XB241H, 24", 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black, Red

Long summary description Acer Predator XB241H LED display 24" 1920 x 1080 pixels Full HD Black, Red:

Acer Predator XB241H. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 1 ms, Native aspect ratio: 16:9. Built-in speaker(s). Height adjustment. Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.