Acer logo

Acer V6 V246HL bip computer monitor 24" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79675
Info modified on:
14 Mar 2025, 19:44:22
Short summary description Acer V6 V246HL bip computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

Acer V6 V246HL bip, 24", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Acer V6 V246HL bip computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

Acer V6 V246HL bip. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.