Acer logo

Acer V246HL LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180994
Info modified on:
14 Mar 2025, 19:44:22
Short summary description Acer V246HL LED display 24" 1920 x 1080 pixels Full HD Black:

Acer V246HL, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Acer V246HL LED display 24" 1920 x 1080 pixels Full HD Black:

Acer V246HL. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.