Acer logo

Acer G6 GN246HLB LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165799
Info modified on:
14 Mar 2024, 19:23:47
Short summary description Acer G6 GN246HLB LED display 24" 1920 x 1080 pixels Full HD Black:

Acer G6 GN246HLB, 24", 1920 x 1080 pixels, LED, 3D, 1 ms, Black

Long summary description Acer G6 GN246HLB LED display 24" 1920 x 1080 pixels Full HD Black:

Acer G6 GN246HLB. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. 3D, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.