Acer logo

Acer GN GN246HL Bbid LED display 24" 1920 x 1080 pixels Full HD Tabletop Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198474
Info modified on:
27 May 2024, 13:10:17
Short summary description Acer GN GN246HL Bbid LED display 24" 1920 x 1080 pixels Full HD Tabletop Black:

Acer GN GN246HL Bbid, 24", 1920 x 1080 pixels, Full HD, 3D, 1 ms, Black

Long summary description Acer GN GN246HL Bbid LED display 24" 1920 x 1080 pixels Full HD Tabletop Black:

Acer GN GN246HL Bbid. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, 3D, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.