Acer logo

Acer B7 B247Wbmiprx LED display 24" 1920 x 1200 pixels WUXGA Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154166
Info modified on:
14 Mar 2025, 19:42:35
Short summary description Acer B7 B247Wbmiprx LED display 24" 1920 x 1200 pixels WUXGA Black:

Acer B7 B247Wbmiprx, 24", 1920 x 1200 pixels, WUXGA, LED, 4 ms, Black

Long summary description Acer B7 B247Wbmiprx LED display 24" 1920 x 1200 pixels WUXGA Black:

Acer B7 B247Wbmiprx. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.