Acer logo

Acer B6 B246HLymdpr computer monitor 24" 1920 x 1080 pixels Full HD Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
418056
Info modified on:
19 Mar 2025, 12:35:59
Short summary description Acer B6 B246HLymdpr computer monitor 24" 1920 x 1080 pixels Full HD Gray:

Acer B6 B246HLymdpr, 24", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Gray

Long summary description Acer B6 B246HLymdpr computer monitor 24" 1920 x 1080 pixels Full HD Gray:

Acer B6 B246HLymdpr. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Gray

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.