Acer logo

Acer XB0 XB240H Abpr LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102847
Info modified on:
30 Dec 2024, 17:23:59
Short summary description Acer XB0 XB240H Abpr LED display 24" 1920 x 1080 pixels Full HD Black:

Acer XB0 XB240H Abpr, 24", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer XB0 XB240H Abpr LED display 24" 1920 x 1080 pixels Full HD Black:

Acer XB0 XB240H Abpr. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9. Height adjustment. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.