Acer logo

Acer Essential 223WL AJObd computer monitor 22" 1680 x 1050 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58436
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Essential 223WL AJObd computer monitor 22" 1680 x 1050 pixels Black:

Acer Essential 223WL AJObd, 22", 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description Acer Essential 223WL AJObd computer monitor 22" 1680 x 1050 pixels Black:

Acer Essential 223WL AJObd. Display diagonal: 22", Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.