Acer Professional B226WL, 22", 1680 x 1050 pixels, LED, LCD, 5 ms, White
Acer Professional B226WL. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: White