Acer logo

Acer Predator Z301CT LED display 29.5" 2560 x 1080 pixels UW-UXGA Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50639
Info modified on:
30 Dec 2024, 17:23:47
Short summary description Acer Predator Z301CT LED display 29.5" 2560 x 1080 pixels UW-UXGA Black, Red:

Acer Predator Z301CT, 29.5", 2560 x 1080 pixels, UW-UXGA, LED, 4 ms, Black, Red

Long summary description Acer Predator Z301CT LED display 29.5" 2560 x 1080 pixels UW-UXGA Black, Red:

Acer Predator Z301CT. Display diagonal: 29.5", Display resolution: 2560 x 1080 pixels, HD type: UW-UXGA, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.