Acer Predator Z301C, 29.5", 2560 x 1080 pixels, UW-UXGA, 4 ms, Black, Red
Acer Predator Z301C. Display diagonal: 29.5", Display resolution: 2560 x 1080 pixels, HD type: UW-UXGA, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Red