Acer logo

Acer Predator Z301C computer monitor 30" 2560 x 1080 pixels UW-UXGA LED Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77761
Info modified on:
14 Mar 2024, 19:25:44
Short summary description Acer Predator Z301C computer monitor 30" 2560 x 1080 pixels UW-UXGA LED Black:

Acer Predator Z301C, 30", 2560 x 1080 pixels, UW-UXGA, LCD, 4 ms, Black

Long summary description Acer Predator Z301C computer monitor 30" 2560 x 1080 pixels UW-UXGA LED Black:

Acer Predator Z301C. Display diagonal: 30", Display resolution: 2560 x 1080 pixels, HD type: UW-UXGA, Display technology: LED. Display: LCD. Response time: 4 ms, Native aspect ratio: 21:9. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.