Acer XR342CK Pbmiiqphuzx, 34", 3440 x 1440 pixels, UltraWide Quad HD, LCD, 1 ms, Black
Acer XR342CK Pbmiiqphuzx. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LCD, Response time: 1 ms, Viewing angle, horizontal: 172°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black