Acer logo

Acer XZ350CU LED display 35" 2560 x 1080 pixels UW-UXGA Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28066
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Acer XZ350CU LED display 35" 2560 x 1080 pixels UW-UXGA Black:

Acer XZ350CU, 35", 2560 x 1080 pixels, UW-UXGA, LED, 4 ms, Black

Long summary description Acer XZ350CU LED display 35" 2560 x 1080 pixels UW-UXGA Black:

Acer XZ350CU. Display diagonal: 35", Display resolution: 2560 x 1080 pixels, HD type: UW-UXGA, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 21:9. Built-in speaker(s). Built-in USB hub. Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.