Acer logo

Acer Predator X34P LED display 34" 3440 x 1440 pixels UltraWide Quad HD Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104745
Info modified on:
30 Dec 2024, 17:23:53
Short summary description Acer Predator X34P LED display 34" 3440 x 1440 pixels UltraWide Quad HD Black:

Acer Predator X34P, 34", 3440 x 1440 pixels, UltraWide Quad HD, LED, 4 ms, Black

Long summary description Acer Predator X34P LED display 34" 3440 x 1440 pixels UltraWide Quad HD Black:

Acer Predator X34P. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.