Acer logo

Acer Predator X34GS computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LCD Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23128
Info modified on:
14 Mar 2025, 19:39:39
Short summary description Acer Predator X34GS computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LCD Black:

Acer Predator X34GS, 34", 3440 x 1440 pixels, UltraWide Quad HD, LCD, 1 ms, Black

Long summary description Acer Predator X34GS computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LCD Black:

Acer Predator X34GS. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.