Acer logo

Acer Predator X34 GS computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169596
Info modified on:
14 Mar 2025, 19:44:24
Short summary description Acer Predator X34 GS computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD Black:

Acer Predator X34 GS, 34", 3440 x 1440 pixels, UltraWide Quad HD, 1 ms, Black

Long summary description Acer Predator X34 GS computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD Black:

Acer Predator X34 GS. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.