Acer logo

Acer NITRO XV0 XV340CKPbmiipphzx computer monitor 34" 3440 x 1440 pixels Quad HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217261
Info modified on:
14 Mar 2025, 19:43:34
Short summary description Acer NITRO XV0 XV340CKPbmiipphzx computer monitor 34" 3440 x 1440 pixels Quad HD LED Black:

Acer NITRO XV0 XV340CKPbmiipphzx, 34", 3440 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description Acer NITRO XV0 XV340CKPbmiipphzx computer monitor 34" 3440 x 1440 pixels Quad HD LED Black:

Acer NITRO XV0 XV340CKPbmiipphzx. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.