Acer logo

Acer NITRO XV0 XV340CK LED display 34" 3440 x 1440 pixels UltraWide Quad HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84524
Info modified on:
14 Mar 2025, 19:43:34
Short summary description Acer NITRO XV0 XV340CK LED display 34" 3440 x 1440 pixels UltraWide Quad HD Black:

Acer NITRO XV0 XV340CK, 34", 3440 x 1440 pixels, UltraWide Quad HD, LED, 1 ms, Black

Long summary description Acer NITRO XV0 XV340CK LED display 34" 3440 x 1440 pixels UltraWide Quad HD Black:

Acer NITRO XV0 XV340CK. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.