Acer logo

Acer V6 V196L Bb computer monitor 19" 1280 x 1024 pixels SXGA LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81309
Info modified on:
14 Mar 2025, 19:42:27
Short summary description Acer V6 V196L Bb computer monitor 19" 1280 x 1024 pixels SXGA LED Black:

Acer V6 V196L Bb, 19", 1280 x 1024 pixels, SXGA, LED, 6 ms, Black

Long summary description Acer V6 V196L Bb computer monitor 19" 1280 x 1024 pixels SXGA LED Black:

Acer V6 V196L Bb. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 5:4. Built-in speaker(s). Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.