Acer logo

Acer Essential V196WL b LED display 19" 1440 x 900 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118542
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Essential V196WL b LED display 19" 1440 x 900 pixels Black:

Acer Essential V196WL b, 19", 1440 x 900 pixels, LED, LED, 5 ms, Black

Long summary description Acer Essential V196WL b LED display 19" 1440 x 900 pixels Black:

Acer Essential V196WL b. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.