Acer logo

Acer V176L computer monitor 17" 1280 x 1024 pixels LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47045
Info modified on:
27 May 2024, 15:01:18
Short summary description Acer V176L computer monitor 17" 1280 x 1024 pixels LED Black:

Acer V176L, 17", 1280 x 1024 pixels, LED, LED, 5 ms, Black

Long summary description Acer V176L computer monitor 17" 1280 x 1024 pixels LED Black:

Acer V176L. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.