Acer Altos R520 M2, 2.66 GHz, X5550, 6 GB, DDR3-SDRAM, 0 GB, Rack (1U)
Acer Altos R520 M2. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.66 GHz, Processor model: X5550. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 3 x 2 GB. Total storage capacity: 0 GB, HDD size: 2.5", HDD interface: Serial ATA. Redundant power supply (RPS) support. Chassis type: Rack (1U)