Acer logo

Acer Altos G330 Mk2 server Tower Intel® Xeon® E3110 3 GHz 1 GB DDR2-SDRAM 350 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45946
Info modified on:
19 Jul 2024, 20:11:46
Short summary description Acer Altos G330 Mk2 server Tower Intel® Xeon® E3110 3 GHz 1 GB DDR2-SDRAM 350 W:

Acer Altos G330 Mk2, 3 GHz, E3110, 1 GB, DDR2-SDRAM, 350 W, Tower

Long summary description Acer Altos G330 Mk2 server Tower Intel® Xeon® E3110 3 GHz 1 GB DDR2-SDRAM 350 W:

Acer Altos G330 Mk2. Processor family: Intel® Xeon®, Processor frequency: 3 GHz, Processor model: E3110. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Power supply: 350 W. Chassis type: Tower

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.