Acer logo

Acer Altos easyStore M2 - 6TB Intel Atom® 230 2 GB 6.144 TB Linux Kernel 2.6

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78671
Info modified on:
23 Jul 2024, 20:37:19
Short summary description Acer Altos easyStore M2 - 6TB Intel Atom® 230 2 GB 6.144 TB Linux Kernel 2.6:

Acer Altos easyStore M2 - 6TB, Intel Atom®, 230, 2 GB, 6.144 TB, Linux Kernel 2.6

Long summary description Acer Altos easyStore M2 - 6TB Intel Atom® 230 2 GB 6.144 TB Linux Kernel 2.6:

Acer Altos easyStore M2 - 6TB. Processor family: Intel Atom®, Processor model: 230, Processor frequency: 1.6 GHz. Internal memory: 2 GB. Total installed storage capacity: 6.144 TB. Operating system installed: Linux Kernel 2.6

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.