location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Adapter RAID SCSI 320-1CH 64BIT 66MHZ PCI2.2 , 64MB SDRAM interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter RAID SCSI 320-1CH 64BIT 66MHZ PCI2.2 , 64MB SDRAM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SO.R1064.A00
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2019 15:49:12
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer Adapter RAID SCSI 320-1CH 64BIT 66MHZ PCI2.2 , 64MB SDRAM interface cards/adapter :
The short editorial description of Acer Adapter RAID SCSI 320-1CH 64BIT 66MHZ PCI2.2 , 64MB SDRAM interface cards/adapter

Adapter RAID SCSI 320-1CH 64BIT 66MHZ PCI2.2 , 64MB SDRAM
More>>>
Acer Adapter RAID SCSI 320-1CH 64BIT 66MHZ PCI2.2 , 64MB SDRAM interface cards/adapter:
The official marketing text of Acer Adapter RAID SCSI 320-1CH 64BIT 66MHZ PCI2.2 , 64MB SDRAM interface cards/adapter as supplied by the manufacturer

With support for 64-bit addressing and a full RAID feature set, the MegaRAID® SCSI 320-1 delivers unsurpassed data throughput and fault tolerance for your mid-range server or performance workstation. Quick installation and setup capabilities along with easy-to-use management utilities make the MegaRAID SCSI 320-1 the first choice of OEMs, system integrators and value added resellers (VARs) worldwide.

Designed around LSI Logic's next-generation I/O technology - Fusion-MPT™- the MegaRAID SCSI 320-1 leverages a streamlined firmware-level programming interface and advanced hardware designs to offer unequalled I/O efficiency and performance. The MegaRAID SCSI 320-1 also incorporates a space-saving MD2 (low-profile PCI) form factor, increasing available space, even in the most limited server and workstation enclosures.

Short summary description Acer Adapter RAID SCSI 320-1CH 64BIT 66MHZ PCI2.2 , 64MB SDRAM interface cards/adapter:
This short summary of the Acer Adapter RAID SCSI 320-1CH 64BIT 66MHZ PCI2.2 , 64MB SDRAM interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Adapter RAID SCSI 320-1CH 64BIT 66MHZ PCI2.2 , 64MB SDRAM, PCI, CE, FCC, C-tick, ETL, VCCI, BSMI, RRL, Intel GC80302, 0, 1, 5, 10, 320 Mbit/s, Wired

Long summary description Acer Adapter RAID SCSI 320-1CH 64BIT 66MHZ PCI2.2 , 64MB SDRAM interface cards/adapter:
This is an auto-generated long summary of Acer Adapter RAID SCSI 320-1CH 64BIT 66MHZ PCI2.2 , 64MB SDRAM interface cards/adapter based on the first three specs of the first five spec groups.

Acer Adapter RAID SCSI 320-1CH 64BIT 66MHZ PCI2.2 , 64MB SDRAM. Host interface: PCI. Certification: CE, FCC, C-tick, ETL, VCCI, BSMI, RRL. Processor model: Intel GC80302, RAID levels: 0, 1, 5, 10. Data transfer rate: 320 Mbit/s, Connectivity technology: Wired, Form factor: Plug-in

Ports & interfaces
Host interface *
PCI
Design
Certification
CE, FCC, C-tick, ETL, VCCI, BSMI, RRL
Features
Built-in processor
Yes
Processor model
Intel GC80302
RAID levels
0, 1, 5, 10
Other features
Data transfer rate
320 Mbit/s
Slot type
PCI 64-bit / 66 MHz
I/O ports
1 x 68-pin VHDCI
Connectivity technology
Wired
Form factor
Plug-in
Compatible operating systems
Windows NT4/XP/2000/2003, Suse Linux, Linux Redhat, Novell Netware, SCO OpenServer, SCO UnixWare
Internal memory
64 MB