Acer logo

Acer External LTO tape drive Storage drive Tape Cartridge 400 GB

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82447
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer External LTO tape drive Storage drive Tape Cartridge 400 GB:

Acer External LTO tape drive, Storage drive, Tape Cartridge, SCSI, 2:1, LTO, 250000 h

Long summary description Acer External LTO tape drive Storage drive Tape Cartridge 400 GB:

Acer External LTO tape drive. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI. Native capacity: 400 GB, Compressed capacity: 800 GB, Media types supported: LTO-1, 2, 3. Dimensions (WxDxH): 7.61 x 12.2 x 6.8" (193.3 x 309.1 x 172.7 mm), Data compression: ALDZ-2

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.