Acer logo

Acer Aspire 1650 Intel Atom® D2500 18.5" 1366 x 768 pixels All-in-One PC 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® ION™ 2 Windows 7 Starter Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86317
Info modified on:
07 Oct 2024, 16:37:20
Short summary description Acer Aspire 1650 Intel Atom® D2500 18.5" 1366 x 768 pixels All-in-One PC 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® ION™ 2 Windows 7 Starter Black:

Acer Aspire 1650, 18.5", Intel Atom®, 2 GB, 320 GB, Windows 7 Starter, Black

Long summary description Acer Aspire 1650 Intel Atom® D2500 18.5" 1366 x 768 pixels All-in-One PC 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® ION™ 2 Windows 7 Starter Black:

Acer Aspire 1650. Product type: All-in-One PC. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels. Processor family: Intel Atom®, Processor frequency: 1.86 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® ION™ 2. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Starter. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.