Acer logo

Acer Aspire Z3770 Intel® Core™ i3 i3-2120 21.5" 1920 x 1080 pixels All-in-One PC 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63685
Info modified on:
23 Jul 2024, 20:37:17
Short summary description Acer Aspire Z3770 Intel® Core™ i3 i3-2120 21.5" 1920 x 1080 pixels All-in-One PC 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Silver:

Acer Aspire Z3770, 21.5", Full HD, Intel® Core™ i3, 6 GB, 500 GB, Windows 7 Home Premium

Long summary description Acer Aspire Z3770 Intel® Core™ i3 i3-2120 21.5" 1920 x 1080 pixels All-in-One PC 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Silver:

Acer Aspire Z3770. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.